location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G6 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
259L8EA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697398261 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 21:58:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP Z1 G6 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black 550 W
  • - Intel® Core™ i7 i7-10700 2,9 GHz
  • - 16 GB DDR4-SDRAM 2933 MHz 1 x 16 GB
  • - 256 GB SSD
  • - NVIDIA® Quadro® P620 2 GB Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP Z1 G6 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z1 G6 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G6, 2,9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP Z1 G6 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z1 G6 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z1 G6. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 550 W. Chassis type: Tower. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10700
Processor cores
8
Processor threads
16
Processor boost frequency
4,8 GHz
Processor frequency *
2,9 GHz
Processor cache
16 MB
Processor cache type
Smart Cache
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
2933 MHz
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® Quadro® P620
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
M.2 card slot (wireless)
1
M.2 card slot (storage)
2
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
Expansion slots
PCI Express x16 (Gen 3.x) slots
2
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Number of 5.25" bays
1
Number of 2.5" bays
1
Product colour *
Black
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel Q470
Audio chip
Conexant CX20632
Password protection
Yes
Password protection type
Power on
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP Security tools
HP Sure Click; HP Sure Sense; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP DriveLock and Automatic DriveLock; HP BIOSphere Gen6; HP Client Security Manager Gen6
HP Management tools
HP Cloud Recovery; HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Management Gen4
HP Software provided
HP Noise Cancellation Software; HP Privacy Settings; HP Desktop Support Utilities
HP segment
Business
Power
Power supply *
550 W
Weight & dimensions
Width *
370 mm
Depth *
308 mm
Height *
168 mm
Weight *
9,86 kg
Package width
299 mm
Package depth
478 mm
Package height
517 mm
Package weight
11,3 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
84715000
Other features
Graphics card interface
PCIe x16