7th gen Intel® Core™ i5-7400 (6M Cache, 3 GHz), 8GB DDR4-SDRAM, 1000GB HDD, 128GB SSD, Intel HD Graphics 630, NVIDIA GeForce GTX 1060 3GB GDDR5, DVD Super Multi, LAN, WLAN, Windows 10 Home 64-bit
Ultra-powerful desktop designed for gamers
Going from average gamer to gaming legend takes power that doesn’t call for reinforcements. The OMEN Desktop is geared with a cutting-edge design, the industry’s latest hardware, and easy upgradability to crush the latest AAA titles, and give you the top-tier performance competition demands.
HP OMEN 880-000na, 3 GHz, Intel® Core™ i5, 8 GB, 1,13 TB, DVD Super Multi, Windows 10 Home
HP OMEN 880-000na. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC