location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint FMF 823 EU.M washing machine Front-load 8 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FMF 823 EU.M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FMF 823 EU.M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842939903
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2021 17:08:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hotpoint FMF 823 EU.M washing machine Front-load 8 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 1200 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Cotton, Eco, Hand/wool, Quick, Synthetics, White, Delicate/silk
  • - Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: B
  • - 81 dB
More>>>
Short summary description Hotpoint FMF 823 EU.M washing machine Front-load 8 kg 1200 RPM White:
This short summary of the Hotpoint FMF 823 EU.M washing machine Front-load 8 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint FMF 823 EU.M, Front-load, 8 kg, B, 81 dB, 1200 RPM, 195 kWh

Long summary description Hotpoint FMF 823 EU.M washing machine Front-load 8 kg 1200 RPM White:
This is an auto-generated long summary of Hotpoint FMF 823 EU.M washing machine Front-load 8 kg 1200 RPM White based on the first three specs of the first five spec groups.

Hotpoint FMF 823 EU.M. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 55 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 11830 L. Product colour: White. Width: 595 mm, Depth: 577 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
White
Performance
Drum capacity *
8 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise level (spin) *
81 dB
Noise level (wash) *
55 dB
Delayed start timer *
Yes
Cycle time (max)
190 min
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Eco, Hand/wool, Quick, Synthetics, White, Delicate/silk
Adjustable spin speed
Yes
Load balancing system *
No
Residual moisture
53%
Ergonomics
Child lock *
Yes
Remaining time indication *
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
1,176 kWh
Power consumption (standby)
8 W
Power consumption (off)
0,5 W
Weight & dimensions
Width
595 mm
Depth
577 mm
Height
850 mm
Other features
Annual energy consumption washing
195 kWh
Annual water consumption washing
11830 L