location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hercules XPS-5.101 Black speaker set 5.1 channels 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hercules Check ‘Hercules’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPS-5.101 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4780373
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Hercules’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hercules: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2019 08:38:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hercules XPS-5.101 Black speaker set 5.1 channels 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 channels
  • - 5 W
  • - Wireless
Long product name Hercules XPS-5.101 Black speaker set 5.1 channels 5 W :
The long product name of Hercules XPS-5.101 Black speaker set 5.1 channels 5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XPS-5.101 5x3.5W 10W Subwoofer Black
More>>>
Hercules XPS-5.101 Black speaker set 5.1 channels 5 W:
The official description of Hercules XPS-5.101 Black speaker set 5.1 channels 5 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Fidelity Home Theater with Wireless Remote

Features:
Solid Audio Power
Play audio on 5.1 speakers for both 5.1 and stereo sources
Phase plug technology in the satellites’ drivers
Satelllite speakers design offering the best audio performance
Wireless metal remote control
Powerful docking station
Nice speakers look
Safe and secure

Short summary description Hercules XPS-5.101 Black speaker set 5.1 channels 5 W:
This short summary of the Hercules XPS-5.101 Black speaker set 5.1 channels 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hercules XPS-5.101 Black, 5.1 channels, 5 W, 40 W, 296,5 x 245 x 230 mm, Wireless

Long summary description Hercules XPS-5.101 Black speaker set 5.1 channels 5 W:
This is an auto-generated long summary of Hercules XPS-5.101 Black speaker set 5.1 channels 5 W based on the first three specs of the first five spec groups.

Hercules XPS-5.101 Black. Audio output channels: 5.1 channels. Satellite speakers RMS power: 5 W. Subwoofer RMS power: 40 W. Dimensions (WxDxH): 296,5 x 245 x 230 mm. Connectivity technology: Wireless

Brand Image Product code Product Stock Price from
Altec Lansing

Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4,5 W
(show image)
151IE (151IE) 151i powered audio system 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)