location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hanvon WISEreader B630 e-book reader White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hanvon Check ‘Hanvon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WISEreader B630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B630 show
Show alternative article codes used in the online market place
Category:
Electronic device used to display e-books.
E-Book Readers Check ‘Hanvon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hanvon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:19:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hanvon WISEreader B630 e-book reader White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15,2 cm (6") 600 x 800 pixels
  • - 32 GB
  • - USB 2.0
  • - White
Long product name Hanvon WISEreader B630 e-book reader White :
The long product name of Hanvon WISEreader B630 e-book reader White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WISEreader B630, 6", micro SD, Windows CE
More>>>
Short summary description Hanvon WISEreader B630 e-book reader White:
This short summary of the Hanvon WISEreader B630 e-book reader White data-sheet is auto-generated and uses the product title and the first six key specs.

Hanvon WISEreader B630, 15,2 cm (6"), 600 x 800 pixels, DOC, ePub, HTML, PDF, TXT, XLS, MP3, WAV, WMA, BMP, GIF, JPG, PNG, TIF, 32 GB

Long summary description Hanvon WISEreader B630 e-book reader White:
This is an auto-generated long summary of Hanvon WISEreader B630 e-book reader White based on the first three specs of the first five spec groups.

Hanvon WISEreader B630. Display diagonal: 15,2 cm (6"), Display resolution: 600 x 800 pixels. Document formats supported: DOC, ePub, HTML, PDF, TXT, XLS, Audio formats supported: MP3, WAV, WMA, Image formats supported: BMP, GIF, JPG, PNG, TIF. Maximum memory card size: 32 GB. Interface type: USB 2.0, Microphone connectivity: 3.5 mm. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:03:10
Uk has collected 3 expert reviews for Hanvon WISEreader B630 e-book reader White and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%