location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 11353 cable gender changer BNC RCA Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BNC Plug > RCA Female, 50 ohm, metal, RG58/U cable, silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11353 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849113536 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:02:48
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 11353 cable gender changer BNC RCA Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - BNC connector for adapting an RCA plug to a BNC plug, e.g. for video cables
  • - BNC plug transmits video signals
  • - 50 ohm impedance
  • - Easy handling, as installation is possible without soldering
  • - Standardised, precision-fit BNC connector for minimum transmission resistance
  • - High-quality, robust metal housing for durability
  • - The Goobay BNC connector is only suitable for hobbyists
Long product name Goobay 11353 cable gender changer BNC RCA Silver :
The long product name of Goobay 11353 cable gender changer BNC RCA Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BNC Plug > RCA Female, 50 ohm, metal, RG58/U cable, silver
More>>>
Short summary description Goobay 11353 cable gender changer BNC RCA Silver:
This short summary of the Goobay 11353 cable gender changer BNC RCA Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 11353, BNC, RCA, Silver

Long summary description Goobay 11353 cable gender changer BNC RCA Silver:
This is an auto-generated long summary of Goobay 11353 cable gender changer BNC RCA Silver based on the first three specs of the first five spec groups.

Goobay 11353. Connector 1: BNC, Connector 2: RCA. Product colour: Silver

Brand Image Product code Product Stock Price from
Goobay

Goobay 11372 cable gender changer F Silver
(show image)
11372 F Connector: F Socket to F Socket, female to female, zinc 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 11365 cable gender changer BNC Silver
(show image)
11365 BNC Socket to BNC Socket, female to female, for housing assembly, 50 ohm 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 11370 cable gender changer F Silver
(show image)
11370 F Adapter: F Plug (Quick) to F Socket, male to female, zinc, 22.7 mm 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 11371 cable gender changer F Silver
(show image)
11371 F Connector: F Plug to F Plug, male to male, zinc, 75 ohm 0.00
(excl. VAT)
0 (incl. VAT)