Goobay logo

Goobay 11036 wire connector 6.35 mm Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6222
Info modified on:
10 Aug 2024, 10:02:50
Bullet Points Goobay 11036 wire connector 6.35 mm Black, Silver:
  • - Jack plug for soldering, for cable assembly
  • - For connecting e.g. an electric guitar with 6.35 mm jack socket to an amplifier
  • - Audio jack plug transmits high-quality audio signals
  • - Sturdy hexagonal plastic housing with bend protection prevents cable breakage under mechanical loads
  • - Connector with 3-pin assignment for a great musical experience
  • - Standardised, precision-fit 6.35 mm AUX plugs for minimum transmission resistance and clear sound
  • - The Goobay audio adapter is only suitable for hobbyists
Long product name Goobay 11036 wire connector 6.35 mm Black, Silver:

6.35 mm jack plug (3-pin, stereo), black

Short summary description Goobay 11036 wire connector 6.35 mm Black, Silver:

Goobay 11036, 6.35 mm, Black, Silver, Male, Straight, Plastic, 7 g

Long summary description Goobay 11036 wire connector 6.35 mm Black, Silver:

Goobay 11036. Connector(s): 6.35 mm, Product colour: Black, Silver, Connector gender: Male. Weight: 7 g, Outer diameter: 1,28 cm, Depth: 83 mm. Quantity per pack: 10 pc(s). Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.