GIGABYTE logo

GIGABYTE GA-EP43T-UD3L (rev. 1.0) Intel® P43 LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30390
Info modified on:
11 Jul 2023, 17:18:37
Short summary description GIGABYTE GA-EP43T-UD3L (rev. 1.0) Intel® P43 LGA 775 (Socket T) ATX:

GIGABYTE GA-EP43T-UD3L (rev. 1.0), Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Core™2 Duo, Intel® Core™2 Quad, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-EP43T-UD3L (rev. 1.0) Intel® P43 LGA 775 (Socket T) ATX:

GIGABYTE GA-EP43T-UD3L (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Core™2 Duo, Intel® Core™2 Quad, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111C. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.