GAH-Alberts 663162, Metal fencing, Gate, Border fencing, Steel, Green, Galvanized coating, Plastic coating
GAH-Alberts 663162. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 2500 mm, Height: 1200 mm, Mesh size (WxH): 50 x 200 mm