Fujitsu logo

Fujitsu PRIMERGY TX1330 M1 server 0 GB Tower Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 8 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83190
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 year on-site next business day
Long product name Fujitsu PRIMERGY TX1330 M1 server 0 GB Tower Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 8 GB DDR3-SDRAM 450 W:

Intel Xeon Processor E3-1220 v3 (8M Cache, 3.10 GHz), Intel C224, 8GB DDR3 1600MHz, DVD Super Multi, PSU 450W

Fujitsu PRIMERGY TX1330 M1 server 0 GB Tower Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 8 GB DDR3-SDRAM 450 W:

The Fujitsu Server PRIMERGY TX1330 M1 is the ideal, robust and cost-efficient server for SMBs or branch offices. It not only scores with the best Intel® Xeon® E3 family performance and solid expandability thanks to hot-plug hard disks, but also with its optionally redundant power supply and full server management support. The PRIMERGY TX1330 M1: an excellent long-term investment.

Short summary description Fujitsu PRIMERGY TX1330 M1 server 0 GB Tower Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY TX1330 M1, 3,1 GHz, E3-1220V3, 8 GB, DDR3-SDRAM, 0 GB, Tower

Long summary description Fujitsu PRIMERGY TX1330 M1 server 0 GB Tower Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY TX1330 M1. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3,1 GHz, Processor model: E3-1220V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.