Fujitsu logo

Fujitsu PRIMERGY TX150 S6 + Windows Small Business 2003 Premium Edition server Rack (5U) Intel® Xeon® 3065 2,33 GHz 1 GB DDR2-SDRAM 232 W

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59854
Info modified on:
19 Jul 2024, 20:11:45
Long product name Fujitsu PRIMERGY TX150 S6 + Windows Small Business 2003 Premium Edition server Rack (5U) Intel® Xeon® 3065 2,33 GHz 1 GB DDR2-SDRAM 232 W:

PRIMERGY TX150 S6 + Windows Small Business Server 2003 Premium Edition - Mono Socket Tower Server Intel Xeon UP 3065 (2.33 GHz), 1 GB DDR2 SDRAM, 10/100/1000 Mbit/s Ethernet

Fujitsu PRIMERGY TX150 S6 + Windows Small Business 2003 Premium Edition server Rack (5U) Intel® Xeon® 3065 2,33 GHz 1 GB DDR2-SDRAM 232 W:

Mono socket Quad-Core Intel® Xeon® UP based Tower Server – World class in quality and redundancy.

Low complexity, great data safety
The PRIMERGY TX150 S6 tower server delivers new levels of energy efficient performance with Quad-Core Intel® Xeon® Processor 3200 series. This is achieved with a 1066 MHz FSB clock rate and with Intel’s new state-of-the-art multi-core optimized microarchitecture.
A server with this processor proves to be a particularly powerful system that can respond quickly to your requirements. Enhance your efficiency when it comes to simultaneous execution of multiple applications and downloading mass data. The processor with the Intel® 3100 chipset also supports virtualization and EM64 technology. This sixth-generation tower server combines high performance with low noise. The 3.5-inch SAS or SATA or 2.5-inch SAS hot-plug hard disks can be replaced easily while the server is in operation. High data security is offered thanks to built-in RAID 1 functionality and an optional ibutton RAID 5 implementation for SATA or a modular RAID for SAS configurations. The standard iRMC S2 (integrated Remote Management Controller) offers enhanced system management and graphics based on IPMI 2.0 technology, and the redundant power supply module further increases operational reliability. Dual-Core Intel® Xeon® Processor and an even more power saving Intel® Celeron® Processor round off the offering alternatively.

Short summary description Fujitsu PRIMERGY TX150 S6 + Windows Small Business 2003 Premium Edition server Rack (5U) Intel® Xeon® 3065 2,33 GHz 1 GB DDR2-SDRAM 232 W:

Fujitsu PRIMERGY TX150 S6 + Windows Small Business Server 2003 Premium Edition, 2,33 GHz, 3065, 1 GB, DDR2-SDRAM, 232 W, Rack (5U)

Long summary description Fujitsu PRIMERGY TX150 S6 + Windows Small Business 2003 Premium Edition server Rack (5U) Intel® Xeon® 3065 2,33 GHz 1 GB DDR2-SDRAM 232 W:

Fujitsu PRIMERGY TX150 S6 + Windows Small Business Server 2003 Premium Edition. Processor family: Intel® Xeon®, Processor frequency: 2,33 GHz, Processor model: 3065. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD size: 3.5", HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 232 W. Chassis type: Rack (5U)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.