Fujitsu logo

Fujitsu LIFEBOOK UH55/M Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Japanese Black, Green

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26741
Info modified on:
27 Jan 2025, 09:02:22
Short summary description Fujitsu LIFEBOOK UH55/M Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Japanese Black, Green:

Fujitsu LIFEBOOK UH55/M, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK UH55/M Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Japanese Black, Green:

Fujitsu LIFEBOOK UH55/M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.