location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Hard Drive 3.5" Hard Drive XS 2TB external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hard Drive 3.5"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard Drive XS 2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33976
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:39:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Hard Drive 3.5" Hard Drive XS 2TB external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 3.5" 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Black
Long product name Freecom Hard Drive 3.5" Hard Drive XS 2TB external hard drive Black :
The long product name of Freecom Hard Drive 3.5" Hard Drive XS 2TB external hard drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hard Drive XS 2TB
More>>>
Freecom Hard Drive 3.5" Hard Drive XS 2TB external hard drive Black:
The official description of Freecom Hard Drive 3.5" Hard Drive XS 2TB external hard drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World’s smallest 3.5" external hard drive with Turbo USB 2.0. Quiet drive thanks to fanless design. Rubberized enclosure, reducing vibration and providing optimal grip.

- World’s smallest 3.5" external hard drive!
- Quiet drive thanks to fanless design.
- Rubberized enclosure, reducing vibration and providing optimal grip.
- Turbo USB 2.0 driver for faster data transfer speeds.
- The easiest way to add extra storage capacity to your computer.
- Hot swappable, no need to turn off your computer.
- No device ID’s or terminations to worry about.
- High quality, sleek design, only 18.2 x 11.4 x 3.1 cm, takes up less space on your desk.

Short summary description Freecom Hard Drive 3.5" Hard Drive XS 2TB external hard drive Black:
This short summary of the Freecom Hard Drive 3.5" Hard Drive XS 2TB external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Hard Drive 3.5" Hard Drive XS 2TB, 2 TB, 3.5", 2.0, 5400 RPM, Black

Long summary description Freecom Hard Drive 3.5" Hard Drive XS 2TB external hard drive Black:
This is an auto-generated long summary of Freecom Hard Drive 3.5" Hard Drive XS 2TB external hard drive Black based on the first three specs of the first five spec groups.

Freecom Hard Drive 3.5" Hard Drive XS 2TB. HDD capacity: 2 TB, HDD size: 3.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Hard drive
HDD size *
3.5"
HDD capacity *
2 TB
HDD speed *
5400 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
114 mm
Weight & dimensions
Depth
182 mm
Height
31 mm
Weight *
860 g
Packaging data
User guide
Yes
Other features
USB 2.0 ports quantity
1
USB required
Yes
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum processor
Intel Pentium-III / AMD Duron 900MHz, Mac OS X v10.3
Minimum RAM
256 MB
Power requirements
12V / 2A
Compatible operating systems
Windows 2000/XP/Vista, PowerPC G3/G4/G5, Power Book G3/G4 / Intel Mac
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:52:45
Uk has collected 8 expert reviews for Freecom Hard Drive 3.5" Hard Drive XS 2TB external hard drive Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 09:52:42
Product Code: 31973 The Freecom Hard Drive XS is a compact and silent portable USB 2.0 hard drive offering good performance. The Freecom Hard Drive XS is available with a one-terabyte (1TB), 1.5TB or 2TB capacity. The rubber enclosure on the Freecom...
Bottom line We like the Freecom Hard Drive XS. The only real letdown is the password-protection feature, which over multiple attempts failed to recognise the drive in order to complete the setup. As a backup solution or working hard drive, this unassumingly styli...
80%
macworld.co.uk
Updated:
2011-08-17 09:52:42
The rubber enclosure on the Freecom XS not only provides it with an attractive and tactile finish but also absorbs a large amount of the noise produced by the drive itself. The design also means it feels more portable than most desktop drives. Transfe...
Good Compact and near silent; stylish rubber case; fast and responsive; good USB length for under desk storage...
Bad Bundled password protection software wouldn’t work; not Time Machine ready with no alternative provided...
80%
webuser.co.uk
Updated:
2011-08-17 09:52:42
This 1TB hard disk from Freecom is advertised as the world's smallest desktop-style external hard disk. Like Freecom's smaller portable external hard disks, the actual disk has the USB mechanics built into it, so there's no need for any further bulky c...
60%
theregister.co.uk
Updated:
2011-08-17 09:52:42
Freecom appears to be taking a leap out of LaCie's book. Once known for cheap but plain looking storage products, Freecom has been bitten by the design bug. Freecom's XS: do hard drives really need clothing-style labels? Take the XS, claimed by its mak...
Bottom line The XS is a decent enough 3.5in external drive. The rubbery skin is all for show - we wouldn't treat it as a ruggedised product and neither should you - but it's quiet and a reasonable performer. It doesn't come at a bad price. And Windows use...
80%
expertreviews.co.uk
Updated:
2011-08-17 09:52:42
Verdict: Freecoms XS is fast and affordable, but its rubber case gave us cause for concern. Freecoms Hard Drive XS is a 500GB external desktop hard disk thats not much bigger than a paperback. Its slenderness is due to its case, which is made of...
80%
alphr.com
Updated:
2011-08-17 09:52:45
Freecom claims that its Hard Drive XS is the smallest 3.5in external hard disk in the world and, at first glance, it's hard to disagree: like the preceding Mobile Drive XXS, the only thing keeping the hard disk itself from exposure to the outside world...
Bottom line Mediocre performance and an odd lack of actual build quality keep the Freecom far from greatness...
83%
Country Distributor
United Kingdom 1 distributor(s)