Channel partners
Manufacturers
Partners
More
Country:
Language:
English (IE)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20124010 data-sheets &
36170 brands
– register (free)
Water Filters
Flo 89702 water filter
Flo 89702 water filter
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Flo
Product name:
89702
Product code:
89702
GTIN (EAN/UPC):
5906083066580
Category:
Water Filters
Icecat Product ID:
120528603
Data-sheet quality:
created/standardized by Icecat
Product views:
621
Info modified on:
03 May 2024, 03:17:17
Bullet Points Flo 89702 water filter:
- Foldable, flexible rainwater tank with built-in filter and overflow valve.
- Designed for collecting water flowing down e.g. from gutters, which can then be used e.g. for watering the garden, potted plants or washing the car.
- The tank folds flat for easy storage at the end of the season.
- Made of corrosion-resistant PVC material. The material used makes the tank lightweight, can be set up in any place and can be moved with ease.
- Benefits of rainwater tank:
- possible to fold
- little weight
- easy to transport
- easy to install
- long life
- Additional information:
- closeable with double-sided lock
- water inlet filter
- overflow protection
- cork with valve
- diameter: 60 cm
- height: 88 cm
- Set contents:
- Tank 250l
- supports - 6 pieces
- ABS outlet valve
- 3/4 "outlet
- . cock
Long product name Flo 89702 water filter:
Compressible Rain Barrel 250L Pvc
Short summary description Flo 89702 water filter:
Flo 89702, 1 pc(s)
Long summary description Flo 89702 water filter:
Flo 89702. Quantity per pack: 1 pc(s)
More>>>
Report mistake
Specs
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE