location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Saturn A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Saturn A3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5701601
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Fellowes Saturn A3 :
The long product name of Fellowes Saturn A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Saturn A3
More>>>
Fellowes Saturn A3:
The official description of Fellowes Saturn A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Laminates up to A3 size paper for increased flexibility.
- Clear low-friction path for documents to pass through ensuring the laminator is 100% Jam Free.
- HeatGuard™ - patented safety system reduces surface temperature by up to 50% ensuring the laminator is always safe to touch.
- Front flap serves as document guide and dust cover.
- Release mechanism for clearing mis-fed documents.
- Advanced temperature control for consistent lamination results.
- Audio and visual indicators clearly signal when ready to laminate.
- Carry handle & stand-up feet with cable tidy for vertical storage.

Short summary description Fellowes Saturn A3:
This short summary of the Fellowes Saturn A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Saturn A3, 33 cm, 6 min, 538 mm, 156 mm, 240 mm, 3,82 kg

Long summary description Fellowes Saturn A3:
This is an auto-generated long summary of Fellowes Saturn A3 based on the first three specs of the first five spec groups.

Fellowes Saturn A3. Maximum lamination width: 33 cm, Preheating time: 6 min. Package width: 538 mm, Package depth: 156 mm, Package height: 240 mm. Dimensions (WxDxH): 526 x 90 x 200 mm