Faro logo

Faro 50400902 ceiling lighting

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
359
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 50400902 ceiling lighting:

TEKO – 1 Black surface LED CRI95 17-24W 3000K 20º

Short summary description Faro 50400902 ceiling lighting:

Faro 50400902, 1850 lm, IP20, Black

Long summary description Faro 50400902 ceiling lighting:

Faro 50400902. Product colour: Black, Housing material: Steel, International Protection (IP) code: IP20. Bulb power: 24 W, Colour temperature (min): 3000 K, Luminous flux: 1850 lm. Height: 176 mm, Weight: 1,75 kg, Length: 127 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.