SYNCH Gold recessed CRI97 3000K 25° 13W/19W
Faro 38002204, 870 lm, IP23, Gold
Faro 38002204. Product colour: Gold, Mounting type: Recessed, Housing material: Steel. Bulb power: 19 W, Colour temperature (min): 3000 K, Luminous flux: 870 lm. Energy efficiency class: A. Height: 160 mm, Weight: 650 g, Length: 110 mm