MINI ICARIA Matt nickel/transparent ceiling fan
Faro 33696, Household blade fan, Chrome, Ceiling, 107 cm, IP20, I
Faro 33696. Type: Household blade fan, Product colour: Chrome, Placement: Ceiling. AC input voltage: 220-240 V. Length: 1070 mm, Height: 405 mm, Weight: 6,3 kg. Bulb power: 8 W, Fitting/cap type: E14, Bulb type: LED