JUST FAN LED Matt black ceiling FAN LED with DC motor SMART
Faro 32100WP-10, Household blade fan, Black, Ceiling, 128 cm, IP20, I
Faro 32100WP-10. Type: Household blade fan, Product colour: Black, Placement: Ceiling. AC input voltage: 230 V. Height: 674 mm, Weight: 6,8 kg. Bulb power: 17 W, Luminous flux: 600 lm, Colour temperature: 3000 K