Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Faro 3111083062S ceiling lighting
:
DEEP90 Downlight square black 60° 3000K stripy
The long product name of Faro 3111083062S ceiling lighting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DEEP90 Downlight square black 60° 3000K stripy
More>>>
Short summary description Faro 3111083062S ceiling lighting:
This short summary of the Faro 3111083062S ceiling lighting data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 3111083062S, 2550 lm, IP23, Black
Long summary description Faro 3111083062S ceiling lighting:
This is an auto-generated long summary of Faro 3111083062S ceiling lighting based on the first three specs of the first five spec groups.
Faro 3111083062S. Product colour: Black, Shape: Square, Mounting type: Recessed. Colour temperature (min): 3000 K, Luminous flux: 2550 lm, Beam angle (max): 60°. Height: 170 mm, Weight: 980 g, Length: 135 mm