EXIT logo

EXIT 42.30.10.00 football goal Youth Floor mounted

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33782
Info modified on:
29 Mar 2024, 18:25:11
Long product name EXIT 42.30.10.00 football goal Youth Floor mounted:

Scala Aluminium Goal 300x100x80 cm

Short summary description EXIT 42.30.10.00 football goal Youth Floor mounted:

EXIT 42.30.10.00, Youth, Floor mounted, Aluminium, Aluminium, 2 mm, Black

Long summary description EXIT 42.30.10.00 football goal Youth Floor mounted:

EXIT 42.30.10.00. Target audience: Youth, Mounting type: Floor mounted, Frame colour: Aluminium. Material: Steel, Commercial unit type: Consumer unit single, (cdm) Seasonalities: Permanent. Width: 3000 mm, Depth: 800 mm, Height: 1000 mm. Package width: 1530 mm, Package depth: 170 mm, Package height: 275 mm. Quantity per intermodal container (20ft): 356 pc(s), Quantity per intermodal container (40ft): 740 pc(s), Quantity per intermodal container (40ft, HC): 850 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.