location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg data projector 3500 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-7850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H120040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg data projector 3500 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 3500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 700:1
  • - Focus: Manual
Warranty: 3 year warranty
Long product name Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg data projector 3500 ANSI lumens XGA (1024x768) :
The long product name of Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg data projector 3500 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson EMP-7850 - networkable XGA, 1024x768, 5.5Kg
More>>>
Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg data projector 3500 ANSI lumens XGA (1024x768):
The official description of Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg data projector 3500 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson EMP-7850

Intelligent performance, fully networkable XGA business projectors




Epson proudly introduces the Epson EMP-7800 & Epson EMP-7850, truly innovative business projectors which give ultra-bright and high contrast imaging with advanced network compatibilities. They are completely portable and feature many unique functions for simple set-up and operation. For your wired networks, the Epson EMP-7800 delivers state-of-the art projector monitoring integrated systems, whilst the Epson EMP-7850 offers you the ultimate in smart performance for wireless and PC-free projections.




Key Features:

- Optimum light performance by dual brightness mode

- Cutting-edge Epson 1.0" DREAM III LCD panels

- Intelligent network operations with Epson EasyMP.net functions

- Wireless networking and PC-less presentations

- Intelligent set-up functions

- Quiet business environment guaranteed with Silent Mode

- Easy to use and comprehensive to control

- Protected investment using password security

Short summary description Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg data projector 3500 ANSI lumens XGA (1024x768):
This short summary of the Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg data projector 3500 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg, 3500 ANSI lumens, XGA (1024x768), 700:1, 90%, Lamp, 250 W

Long summary description Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg data projector 3500 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg data projector 3500 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-7850 LCD XGA 3500ALu 250W 5.5kg. Projector brightness: 3500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 700:1. Light source type: Lamp, Lamp power: 250 W. Focus: Manual. Noise level: 36 dB, Country of origin: China. Market positioning: Home cinema

Projector
Projector brightness *
3500 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
700:1
Uniformity
90%
Light source
Light source type *
Lamp
Lamp power
250 W
Lens system
Focus *
Manual
Features
Noise level *
36 dB
Country of origin
China
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Display
Display diagonal
2,54 cm (1")
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
5,5 kg
Package width
410 mm
Package depth
500 mm
Package height
296 mm
Package weight
10,4 kg
Logistics data
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
2 pc(s)
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
24 pc(s)
Pallet length (UK)
183 cm
Other features
Aspect ratio
4:3
Light source
Lamp 250W UHE
Audio input
Stereo mini jack x 1
Audio output
Stereo mini jack
Dimensions (WxDxH)
419 x 325 x 138 mm
Digital keystone correction
10:0
I/O ports
Input Terminal: Video Mini D-sub 15pin x 1 Blue-molding 5BNC x 1 Audio: Stereo mini jack x 1 (for Mini D-sub 15pin) RCAx2 (for 5-BNC) Output Terminal: Video Mini D-sub 15pin x 1 Black-molding Audio: Stereo mini jack Video DVI TypeD x 1 Audio: Stereo mini jack (double use with D-sub 15pin) CONTROL I/O USB I/O: I/O terminal USB connector series B x1 (for mouse, K/B, control) Serial I/O: I/O terminal Mini D-sub 9pin x1 I/O signal: RS-232C Network interface: Via PCMCIA slot: WiFi as standard Input terminal: Remote Control Stereo mini jack x1
Resolution
1024 x 768 pixels
Video in
Analogue & Digital
Video out
Yes
Networking features
Yes