Epson logo

Epson Cold Press Bright printing paper A2 (420x594 mm) 25 sheets White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151427
Info modified on:
08 Mar 2024, 09:07:54
Long product name Epson Cold Press Bright printing paper A2 (420x594 mm) 25 sheets White:

Cold Press Bright, DIN A2, 25 Sheets

Epson Cold Press Bright printing paper A2 (420x594 mm) 25 sheets White:

Artists and photographers require a variety of media surfaces for their professional work. Epson is proud to introduce its latest cotton paper for digital printing, Cold Press Bright Paper. With a base that is 100% cotton rag, buffered and acid free, this paper is coated with our especially designed coating, giving exceptional colour gamut and high D-Max when used with Epson’s Ultrachrome inks.
The velvet-type surface is a favourite of photographers and artists alike, offering a unique high quality fine art feel. Combining impressive fine art cotton with Epson technology has created a paper that will be a classic for years to come.

Short summary description Epson Cold Press Bright printing paper A2 (420x594 mm) 25 sheets White:

Epson Cold Press Bright, Inkjet printing, A2 (420x594 mm), 25 sheets, 340 g/m², White, 533 µm

Long summary description Epson Cold Press Bright printing paper A2 (420x594 mm) 25 sheets White:

Epson Cold Press Bright. Recommended usage: Inkjet printing, Paper size: A2 (420x594 mm), Sheets per pack: 25 sheets. Doesn't contain: Acid. Package width: 484 mm, Package depth: 683 mm, Package height: 32 mm. Country of origin: Italy, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.