Epson logo

Epson C12C844131 printer cabinet/stand White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156221
Info modified on:
03 Aug 2022, 13:35:48
Long product name Epson C12C844131 printer cabinet/stand White:

Stand (24inch) SC-T3000

Short summary description Epson C12C844131 printer cabinet/stand White:

Epson C12C844131, Floor, White, China, - SureColor SC-T3000 w/o stand - Epson SureColor SC-T3000, 61 cm (24"), 1 pc(s)

Long summary description Epson C12C844131 printer cabinet/stand White:

Epson C12C844131. Placement supported: Floor, Product colour: White, Country of origin: China. Size: 61 cm (24"). Quantity per pack: 1 pc(s), Package width: 270 mm, Package depth: 1130 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.