Epson logo

Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75773
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black:

Epson GT-S85N, 600dpi, 40pag/min, USB, 5kg, Black

Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black:

Capture, convert, distribute and store documents easily and efficiently with this complete document management package. Engineered to integrate seamlessly into complex IT systems, the GT-S85N A4 sheetfed scanner is highly productive and extremely reliable - perfect for delivering high-volume, high-quality jobs with minimum fuss.

High-quality productivity:
The GT-S85N produces scans at speeds of up to 40 pages per minute in simplex or 80 images per minute in duplex, in mono and colour, at 200dpi. Double-sided pages are scanned in a single pass, while a 75-sheet automatic document feeder is perfect for large-volume jobs. For extra reliability, an ultrasonic sensor detects and easily recovers paper jams.

Easy to integrate:
Designed to fit into virtually any document management system, the GT-S85N is fully compatible with complex IT environments. It also comes network-ready for sharing between multiple users.

Simplify tasks:
Complicated jobs, such as organising documents and reports, converting business cards into a database or enhancing text, become effortless thanks to Epson's advanced software and imaging technology. Customise up to 10 'scan to job' functions to scan and send files where you want them with a single touch of a button.

Eco-friendly:
Epson ReadyScan LED technology means no warm-up time and lower power consumption, reducing costs and environmental impact. The GT-S85N is a mercury-free product, making it more environmentally-conscious.

Short summary description Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black:

Epson GT-S85N, 216 x 914 mm, 600 x 600 DPI, 48 bit, Sheet-fed scanner, Black, CCD

Long summary description Epson GT-S85N Sheet-fed scanner 600 x 600 DPI A4 Black:

Epson GT-S85N. Maximum scan size: 216 x 914 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black. Sensor type: CCD, Light source: RGB LED, Scan file formats: BMP, JPG, PDF, TIFF. Standard input capacity: 75 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A8, ISO B-series sizes (B0...B9): B5

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.