location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM4070 Sharebox 3.5" IDE & SATA White USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM4070 Sharebox 3.5" IDE & SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM4070
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065218367
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 464925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 14:37:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-Year warranty.
Long product name Eminent EM4070 Sharebox 3.5" IDE & SATA White USB powered :
The long product name of Eminent EM4070 Sharebox 3.5" IDE & SATA White USB powered. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EM4070 Sharebox 3.5" IDE & SATA
More>>>
Eminent EM4070 Sharebox 3.5" IDE & SATA White USB powered:
The official description of Eminent EM4070 Sharebox 3.5" IDE & SATA White USB powered as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do you always have your pc turned on, downloading torrents, serving your network files, or streaming music to your iTunes™ enabled device? If so, the Eminent Sharebox is the perfect solution for you! Simply add a 3.5" disk of your choice, and you're ready to go!

The Sharebox has a built-in webpage that lets you select your shares and choose torrents to download. You can easily manage ftp users and groups. Shares that you add instantly become visible in the network, so that other networked pc’s can access them.

Torrents are downloaded quickly and stored in a selectable (shared) folder. In this way you and others on your LAN can easily access them.

It is no longer necessary to copy all those MP3's to memory cards, CD-rom or other pc's. Now you can just drop them into the central managed iTunes folder of the Sharebox and access them everywhere in your network! Thanks to the high-speed cpu, you can now enjoy high-speed LAN transfer speeds.

Are you looking for an easy way to add more storage to your network? Do you need a central location for storing your media or downloads? The Eminent Sharebox is the right choice for you!

Short summary description Eminent EM4070 Sharebox 3.5" IDE & SATA White USB powered:
This short summary of the Eminent EM4070 Sharebox 3.5" IDE & SATA White USB powered data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM4070 Sharebox 3.5" IDE & SATA, EIDE/ATA, White

Long summary description Eminent EM4070 Sharebox 3.5" IDE & SATA White USB powered:
This is an auto-generated long summary of Eminent EM4070 Sharebox 3.5" IDE & SATA White USB powered based on the first three specs of the first five spec groups.

Eminent EM4070 Sharebox 3.5" IDE & SATA. Supported storage drive interfaces: EIDE/ATA. Product colour: White

Storage
Supported storage drive interfaces *
EIDE/ATA
Card reader integrated
No
Ports & interfaces
USB 2.0 ports quantity
1
Design
Product colour *
White
Performance
Data link protocols
TCP/IP, Samba, NFS, SNTP client, FTP server
Other features
Compatible operating systems
Windows Vista 32Bit Windows Vista 64Bit Windows 2003 Windows XP Windows 2000 Windows 98SE/ME MAC OS X 10.4 Linux
Drive bays size
8,89 cm (3.5")
Technical details
USB powered
Yes