location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ECG DVD 4550 PVR DVD player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ECG Check ‘ECG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD 4550 PVR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
120210394958
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8592131172500
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘ECG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ECG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ECG DVD 4550 PVR DVD player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
  • - Video formats supported: AVI, MPEG1, MPEG2
  • - Audio formats supported: MP3
  • - TV tuner integrated
More>>>
Short summary description ECG DVD 4550 PVR DVD player Black:
This short summary of the ECG DVD 4550 PVR DVD player Black data-sheet is auto-generated and uses the product title and the first six key specs.

ECG DVD 4550 PVR, NTSC, PAL, AVI, MPEG1, MPEG2, MP3, JPG, CD audio, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description ECG DVD 4550 PVR DVD player Black:
This is an auto-generated long summary of ECG DVD 4550 PVR DVD player Black based on the first three specs of the first five spec groups.

ECG DVD 4550 PVR. Analog signal format system: NTSC, PAL. Video formats supported: AVI, MPEG1, MPEG2, Audio formats supported: MP3, Image formats supported: JPG. Playback disc formats: CD audio, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 15 W. Width: 430 mm, Depth: 200 mm, Height: 38 mm