E-blue Cobra - X PC gaming chair Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6350
Info modified on:
14 Mar 2024, 19:34:17
Bullet Points E-blue Cobra - X PC gaming chair Black, Grey:
  • - Double Holes Design for maximum breathability
  • - Ergo-designed structure perfectly supports your body
  • - High quality PU leather provides maximum comfort
Long product name E-blue Cobra - X PC gaming chair Black, Grey:

Cobra - X Gaming Chair, Breathable, PU leather, Nylon

Short summary description E-blue Cobra - X PC gaming chair Black, Grey:

E-blue Cobra - X, PC gaming chair, Stainless steel, Steel, Black, Grey, Faux leather, Black, Grey

Long summary description E-blue Cobra - X PC gaming chair Black, Grey:

E-blue Cobra - X. Product type: PC gaming chair, Frame colour: Stainless steel, Frame material: Steel. Width: 600 mm, Depth: 670 mm, Height (max): 139 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.