Dynabook logo

Dynabook Satellite Pro C50D-B-115

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59651
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Dynabook Satellite Pro C50D-B-115:
  • - Windows 11 Pro (Windows 10 Pro preinstalled through downgrade rights¹)
  • - AMD Ryzen™ 5 5600U Processor
  • - 39.6cm (15.6”) , Full HD non-reflective eDP™ IPS display with LED sidelighting and 16:9 aspect ratio
  • - Solid State Drive NVMe™ M.2 PCIe 256 GB
  • - Dark Blue
  • - 8,192 MB, DDR4 RAM (3200MHz)
  • - Radeon™ Graphics
  • - maximum life : up to 10h48min (MobileMark™ 2018 running Windows 11) MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : under 1.9 kg
  • - W x L x H : 362.5 x 240.5 x 19.7 mm
  • - A1PYU13E116A (PYU13E-01D005EN)
Warranty:
1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Satellite Pro C50D-B-115:

Satellite Pro C50D-B-115

Short summary description Dynabook Satellite Pro C50D-B-115:

Dynabook Satellite Pro C50D-B-115, AMD Ryzen™ 5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Dynabook Satellite Pro C50D-B-115:

Dynabook Satellite Pro C50D-B-115. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Blue

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.