DeLOCK 85139 HDMI cable 4,5 m HDMI Type A (Standard) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17047
Info modified on:
14 Mar 2024, 17:27:48
Long product name DeLOCK 85139 HDMI cable 4,5 m HDMI Type A (Standard) White:

HDMI with Ethernet - HDMI-A male/HDMI-A male 3D 4K 4.5 m

Short summary description DeLOCK 85139 HDMI cable 4,5 m HDMI Type A (Standard) White:

DeLOCK 85139, 4,5 m, HDMI Type A (Standard), HDMI Type A (Standard), 3840 x 2160 pixels, 3D, White

Long summary description DeLOCK 85139 HDMI cable 4,5 m HDMI Type A (Standard) White:

DeLOCK 85139. Cable length: 4,5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Maximum resolution: 3840 x 2160 pixels, Audio Return Channel (ARC), Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.