DELL logo

DELL XPS 11 Intel® Core™ i5 i5-4210Y Laptop 29,5 cm (11.6") Touchscreen Quad HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23750
Info modified on:
29 Jan 2025, 18:15:20
Short summary description DELL XPS 11 Intel® Core™ i5 i5-4210Y Laptop 29,5 cm (11.6") Touchscreen Quad HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Black:

DELL XPS 11 , Intel® Core™ i5, 1,5 GHz, 29,5 cm (11.6"), 2560 x 1440 pixels, 4 GB, 128 GB

Long summary description DELL XPS 11 Intel® Core™ i5 i5-4210Y Laptop 29,5 cm (11.6") Touchscreen Quad HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Black:

DELL XPS 11 . Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4210Y, Processor frequency: 1,5 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.