DELL logo

DELL PowerEdge R720 server 146 GB Rack (2U) Intel® Xeon® E5 Family E5-2640 2,5 GHz 8 GB DDR3-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118714
Info modified on:
23 Jul 2024, 20:47:59
Short summary description DELL PowerEdge R720 server 146 GB Rack (2U) Intel® Xeon® E5 Family E5-2640 2,5 GHz 8 GB DDR3-SDRAM:

DELL PowerEdge R720, 2,5 GHz, E5-2640, 8 GB, DDR3-SDRAM, 146 GB, Rack (2U)

Long summary description DELL PowerEdge R720 server 146 GB Rack (2U) Intel® Xeon® E5 Family E5-2640 2,5 GHz 8 GB DDR3-SDRAM:

DELL PowerEdge R720. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2,5 GHz, Processor model: E5-2640. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 146 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.