DELL logo

DELL INSPIRON 530s DT Desktop Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Home Premium PC

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55373
Info modified on:
19 Mar 2021, 15:59:20
Short summary description DELL INSPIRON 530s DT Desktop Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Home Premium PC:

DELL INSPIRON 530s DT Desktop, 2,4 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows Vista Home Premium

Long summary description DELL INSPIRON 530s DT Desktop Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Home Premium PC:

DELL INSPIRON 530s DT Desktop. Processor frequency: 2,4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Desktop. Product type: PC

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.