DELL logo

DELL XPS 15Z Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Aluminium, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43098
Info modified on:
25 Jan 2025, 22:22:44
Short summary description DELL XPS 15Z Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Aluminium, Silver:

DELL XPS 15Z, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL XPS 15Z Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Aluminium, Silver:

DELL XPS 15Z. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Home Premium. Product colour: Aluminium, Silver. Weight: 2,51 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.