Datalogic logo

Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26069
Info modified on:
10 Aug 2024, 11:17:20
Warranty:
3 Years
Long product name Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow:

PowerScan PM9501, 433 MHz, High Performance/Liquid Lens, Display/16-key Keypad, Removable Battery

Short summary description Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow:

Datalogic PowerScan 9501, Handheld bar code reader, 1D/2D, Laser, EAN-13, GS1 DataBar, JAN, Planet, POSTNET, RM4SCC / KIX, UPC-A, UPC-E, Aztec Code, Composite Codes, Data Matrix, GS1 DataBar Expanded Stacked, GS1 DataBar Stacked..., 1280 x 1024 pixels

Long summary description Datalogic PowerScan 9501 Handheld bar code reader 1D/2D Laser Black, Yellow:

Datalogic PowerScan 9501. Type: Handheld bar code reader, Scanner type: 1D/2D, Sensor type: Laser. Connectivity technology: Wired & Wireless, Standard interfaces: RS-232, RS-485, USB, Wireless range: 200 m. Product colour: Black, Yellow, Housing material: Plastic, International Protection (IP) code: IP65. Power source type: Battery, DC, Power consumption (typical): 8 W, Battery technology: Lithium-Ion (Li-Ion). Weight: 445 g, Width: 110 mm, Depth: 74 mm

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.