location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR-150N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR-150N show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n)
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 8
  • - Web-based management
Warranty: Limited Lifetime Warranty
Long product name D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSR-150N - Wireless Services Router
More>>>
D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official description of D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
- D-Link Unified Services Routers are secure, high performance networking solutions that address the growing needs of small and medium businesses. The integrated high-speed IEEE 802.11n wireless technology in the DSR-150N, DSR-250N and DSR-500N routers offers comparable performance to traditional wired networks, but with fewer limitations. Each router provides optimal network security via features such as Virtual Private Network (VPN) tunnels, IP Security (IPSec), Point-to-Point Tunneling Protocol (PPTP), Layer 2 Tunneling Protocol (L2TP), and Secure Sockets Layer (SSL). These routers also allow you to empower your road warriors with clientless remote access anywhere and anytime using SSL VPN tunnels.

Reliable Internet Connectivity
- The DSR-500/500N include dual-WAN Gigabit Ethernet ports that provide policy-based service management to ensure maximum productivity for your business operations. The failover feature maintains data traffic without disconnecting when a landline connection is lost. The Outbound Load Balancing feature adjusts outgoing traffic across two WAN interfaces and optimizes system performance, resulting in high availability. The second WAN port can be configured as a DMZ port, allowing you to isolate servers from your LAN.

Superior Wireless Performance
- Designed to deliver superior wireless performance, the DSR-150N, DSR-250N and DSR-500N include 802.11b/g/n support allowing for operation on the 2.4 GHz wireless LAN radio band. Multiple In Multiple Out (MIMO) technology allows the DSR-150N, DSR-250N and DSR-500N to provide high data rates and a wide wireless coverage area with minimized “dead spots.”

Robust VPN Features
- A full featured virtual private network (VPN) provides your mobile workers and branch offices with a secure link to your internal network. The DSR-150/150N, DSR-250/250N and DSR-500/500N are capable of simultaneously managing 1, 5 or 10 Secure Sockets Layer (SSL) VPN tunnels respectively, empowering your mobile users by providing remote access to a central corporate network. Site-to-site VPN tunnels use IP Security (IPSec) Protocol, Point-to-Point Tunneling Protocol (PPTP), or Layer 2 Tunneling Protocol (L2TP) to facilitate branch office connectivity through encrypted virtual links. The DSR-150/150N supports up to 10 simultaneous VPN tunnels, the DSR-250/250N supports up to 25 simultaneous VPN tunnels, and the DSR-500/500N supports up to 35 VPN tunnels.

Efficient Green Technology
- As a responsible member of the global community, D-Link is devoted to providing ecofriendly products. D-Link Green Wi-Fi and D-Link Green Ethernet features save power and help cut energy costs. The D-Link Green WLAN Scheduler shuts down your wireless network automatically according to a schedule you define, allowing you to turn off your wireless network during off-peak hours, saving energy and keeping your network secure. The D-Link Green Ethernet feature can detect the length of the cables connected to the router and can adjust power usage accordingly to save energy automatically without sacrificing performance. It can also detect if a link is down on a port and automatically puts that port into a sleep mode, reducing the amount of power used. In addition, compliance with RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment) directives make D-Link Green certified devices an environmentally responsible choice.

Short summary description D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DSR-150N, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

D-Link DSR-150N. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2, WPS. Product colour: Black. Mean time between failures (MTBF): 250000 h

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.1Q
Full duplex
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
8
DC-in jack
Yes
Management features
Web-based management
Yes
Reset button
Yes
Security
Security algorithms
WEP, WPA, WPA2, WPS
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Design
Product colour
Black
Packaging content
AC adapter included
Yes
Manual
Yes
Features
Mean time between failures (MTBF)
250000 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
11,8 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
203 mm
Depth
140 mm
Height
35 mm
Other features
USB ports quantity
1
Rack mounting
Yes
xDSL connection
No
Brand Image Product code Product Stock Price from
D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz) D-Link DSL-2751/E wireless router Fast Ethernet Single-band (2.4 GHz)
(show image)
DSL-2751/E DSL-2751/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AC1200 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link AC1200 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-850L/E AC1200 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AC750 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link AC750 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-810L/E AC750 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-DSL-N151/E wireless router Fast Ethernet Black D-Link GO-DSL-N151/E wireless router Fast Ethernet Black
(show image)
GO-DSL-N151/E GO-DSL-N151/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-868L wireless router Gigabit Ethernet Black D-Link DIR-868L wireless router Gigabit Ethernet Black
(show image)
DIR-868L DIR-868L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AC750 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link AC750 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-810L AC750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)