D-Link logo

D-Link DCS-4622 security camera Dome IP security camera Indoor 1920 x 1536 pixels Ceiling

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208940
Info modified on:
20 Dec 2023, 16:49:59
End of life date:
01 Dec 2020
Short summary description D-Link DCS-4622 security camera Dome IP security camera Indoor 1920 x 1536 pixels Ceiling:

D-Link DCS-4622, IP security camera, Indoor, Wireless, Ceiling, Black, White, Dome

Long summary description D-Link DCS-4622 security camera Dome IP security camera Indoor 1920 x 1536 pixels Ceiling:

D-Link DCS-4622. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Ceiling, Product colour: Black, White, Form factor: Dome. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Night vision distance: 7.62 m, LED type: IR. Maximum resolution: 1920 x 1536 pixels, Video compression formats: H.264

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.