CoreParts logo

CoreParts MSP7629 printer roller

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13608
Info modified on:
13 Mar 2024, 08:14:33
Bullet Points CoreParts MSP7629 printer roller:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MSP7629 printer roller:

ADF Take Up Roller SHARP FO2081

Short summary description CoreParts MSP7629 printer roller:

CoreParts MSP7629, Roller, Laser, FO2081, China, 100 mm, 30 mm

Long summary description CoreParts MSP7629 printer roller:

CoreParts MSP7629. Type: Roller, Print technology: Laser, Compatibility: FO2081. Width: 100 mm, Depth: 30 mm, Height: 40 mm. Quantity per pack: 1 pc(s), Package width: 100 mm, Package depth: 30 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.