CoreParts logo

CoreParts MSP6256 printer roller Bearing

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5573
Info modified on:
12 Mar 2024, 11:54:33
Bullet Points CoreParts MSP6256 printer roller Bearing:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MSP6256 printer roller Bearing:

Lower Roller Bearing CANON iR7200/8500/105

Short summary description CoreParts MSP6256 printer roller Bearing:

CoreParts MSP6256, Bearing, Laser, iR7200/8500/105, China, 70 mm, 40 mm

Long summary description CoreParts MSP6256 printer roller Bearing:

CoreParts MSP6256. Type: Bearing, Print technology: Laser, Compatibility: iR7200/8500/105. Width: 70 mm, Depth: 40 mm, Height: 10 mm. Quantity per pack: 1 pc(s), Package width: 70 mm, Package depth: 40 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.