Cooler Master logo

Cooler Master Gaming MasterKeys Pro S keyboard USB Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9153
Info modified on:
01 Jun 2022, 15:49:26
Warranty:
2 years
Long product name Cooler Master Gaming MasterKeys Pro S keyboard USB Black:

Masterkeys Pro S, ARM Cortex M3 32bit, 1000Hz, 1ms, 512KB, USB2.0

Short summary description Cooler Master Gaming MasterKeys Pro S keyboard USB Black:

Cooler Master Gaming MasterKeys Pro S, Mini, Wired, USB, Black

Long summary description Cooler Master Gaming MasterKeys Pro S keyboard USB Black:

Cooler Master Gaming MasterKeys Pro S. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1,5 m. Recommended usage: Gaming. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.