Conen Mounts logo

Conen Mounts SCETADG3535 signage display mount 3,05 m (120") Aluminium, Black

Data-sheet quality:
created/standardized by Icecat
Product views:
10987
Info modified on:
14 Mar 2024, 19:45:58
Short summary description Conen Mounts SCETADG3535 signage display mount 3,05 m (120") Aluminium, Black:

Conen Mounts SCETADG3535, 250 kg, 177,8 cm (70"), 3,05 m (120"), 300 x 200 mm, 1200 x 600 mm, 940 - 1640 mm

Long summary description Conen Mounts SCETADG3535 signage display mount 3,05 m (120") Aluminium, Black:

Conen Mounts SCETADG3535. Maximum weight capacity: 250 kg, Minimum screen size: 177,8 cm (70"), Maximum screen size: 3,05 m (120"), Minimum VESA mount: 300 x 200 mm, Maximum VESA mount: 1200 x 600 mm. Height adjustment range: 940 - 1640 mm. Product colour: Aluminium, Black. Remotely operated

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.