CLUB3D logo

CLUB3D CAC-1070 video cable adapter 0,15 m DisplayPort 1.2 HDMI 2.0 Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174664
Info modified on:
10 Aug 2024, 09:38:33
Long product name CLUB3D CAC-1070 video cable adapter 0,15 m DisplayPort 1.2 HDMI 2.0 Black:

Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter

CLUB3D CAC-1070 video cable adapter 0,15 m DisplayPort 1.2 HDMI 2.0 Black:

The Club 3D CAC-1070 is an active HDMI™ signal converter. The DisplayPort™ 1.2 to HDMI™ 2.0 UHD Adapter is the easiest solution for connecting your DisplayPort™ 1.2 Game PC or recent Laptop to an HDMI™ 2.0 enabled 4K UHD Television, monitor or Projector. The adapter is fully compliant to HDMI™ 2.0 specification allowing for 6Gbps TMDS through put per channel. The interface in the adapter has three lanes for HDMI data, clock, HPD signal and power, offering a total TMDS throughput of 18Gbps.

Supports up to 4K UHD Resolution at 60Hz.
The DisplayPort™ 1.2 to HDMI™ 2.0 adapter supports (U)HD resolutions of up to 4K UHD 3840x 2160p @ 60Hz for a clear, sharp picture. The support for 60 frames per second provides exceptionally smooth video or gameplay. Use the adapter to play games, view video or browse the internet from your DisplayPort™ 1.2 enabled device in (Ultra) high- resolution. Supporting up to 8 channels of audio, the adapter provides Ultra High Definition digital audio and video. It is the ideal solution for anyone who wants to enjoy 4K UHD/ 60 gameplay but lacks a native HDMI™ 2.0 output in their system configuration.

Short summary description CLUB3D CAC-1070 video cable adapter 0,15 m DisplayPort 1.2 HDMI 2.0 Black:

CLUB3D CAC-1070, 0,15 m, DisplayPort 1.2, HDMI 2.0, Male, Female, Gold

Long summary description CLUB3D CAC-1070 video cable adapter 0,15 m DisplayPort 1.2 HDMI 2.0 Black:

CLUB3D CAC-1070. Cable length: 0,15 m, Connector 1: DisplayPort 1.2, Connector 2: HDMI 2.0. Sustainability certificates: RoHS. Weight: 56 g, Width: 23 mm, Depth: 10 mm. Quantity per pack: 1 pc(s), Package width: 60 mm, Package depth: 35 mm. Cable colour: Black, Compatible products: Supports AMD GCN cards, Nvidia® Maxwell cards and Intel® 4th Generation Integrated Graphics...

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.