location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CAT S30 11,4 cm (4.5") Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CAT Check ‘CAT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS30-DEB-E02-EN show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘CAT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CAT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CAT S30 11,4 cm (4.5") Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11,4 cm (4.5") 480 x 854 pixels
  • - Qualcomm Snapdragon MSM8909 1,1 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 64 GB
  • - 4G NanoSIM
  • - Bluetooth 4.1
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Android 5.1
Long product name CAT S30 11,4 cm (4.5") Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey :
The long product name of CAT S30 11,4 cm (4.5") Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.5" TFT 480 x 854, GSM/WCDMA/4G, Qualcomm MSM8909 Quad-core 1.1Ghz, RAM 1GB, Micro SD, 5.0 MP, GPS, Bluetooth, Wi-Fi, IP68/MIL-SPEC 810g, Android 5.1 Lollipop
More>>>
Short summary description CAT S30 11,4 cm (4.5") Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey:
This short summary of the CAT S30 11,4 cm (4.5") Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

CAT S30, 11,4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1, Grey

Long summary description CAT S30 11,4 cm (4.5") Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey:
This is an auto-generated long summary of CAT S30 11,4 cm (4.5") Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey based on the first three specs of the first five spec groups.

CAT S30. Display diagonal: 11,4 cm (4.5"), Display resolution: 480 x 854 pixels. Processor frequency: 1,1 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8909. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product colour: Grey. Weight: 181 g

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:38:02
Uk has collected 8 expert reviews for CAT S30 11.4 cm (4.5") Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)