location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA MX300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2182B019 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 22 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port
  • - 7 kg
Long product name Canon i-SENSYS PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm :
The long product name of Canon i-SENSYS PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MX300, 4800 x 1200dpi, 22ppm, A4, 24bit
More>>>
Canon i-SENSYS PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm:
The official description of Canon i-SENSYS PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This standard Fax and Photo All-in-One is ideal for everyone who works from home. Stay fully productive with the fax and print/scan/copy functions and all at a low price.


- Super G3 fax, 20 speed dials, 50-page fax memory;
- Quick-Start;
- Print & copy documents, mono & colour, up to 22/17ppm;
- Scan at 600dpi;
- Photos up to 4800x1200dpi; 10x15cm borderless in 46sec;
- Two-line LCD display;

Bring the office into your home
Faxing
The Super G3 fax modem sends your mono and colour faxes fast in as little as 3 seconds per page*. Dialling is quick and simple, with 20 coded speed dials to store regular numbers. The 50-page fax memory safely stores all incoming faxes if paper or ink runs out, for printing out later.
There’s no more illegible text or distorted images in sent faxes, thanks to Canon’s Ultra High Quality faxing technology with 256 greyscales and 24bit colour.

Office efficiency
Quick-Start gets your PIXMA going fast, with instant use of functions.

Document printing
Print documents at up to 22ppm in mono or 17ppm in colour.

Copying
Copy at up to 22cpm in mono or 17cpm in colour. Advanced copy technology ensures exceptional colour performance.
Text and image separation technology gives optimal results when text, graphics and photos are combined. Copy the exact area you want with frame erase copying.

Scanning
600dpi resolution scans documents and articles with ease. Scan straight to PC, email or PDF. MP Navigator EX software makes every stage of operation easier, from image search to PDF document editing.
Optical Character Recognition software converts printed text perfectly providing editable electronic documents without the hassle of re-typing.

Photo printing
Enjoy photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi print resolution.
Print a 10x15cm borderless photo in approx. 46 seconds in Standard Mode. Print photos directly from your PictBridge-ready digital camera or camcorder.
Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.
ChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.

Interface
The two-line LCD display makes standalone operation easy, without using a PC.

FINE Cartridges
Advanced FINE cartridges provide precision printing and are simple to replace with one click installation. The black cartridge ensures sharp, crisp text for document printing while the colour cartridge makes graphics bold and bright.

Operating systems
Windows and Mac OS X compatible.

Short summary description Canon i-SENSYS PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm:
This short summary of the Canon i-SENSYS PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS PIXMA MX300, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Canon i-SENSYS PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon i-SENSYS PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS PIXMA MX300. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
DVD/CD printing
No
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Fax speed (A4)
3 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MR
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Paper handling
Borderless printing media sizes
A4
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
39,5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power consumption (standby)
1,7 W
Power consumption (off)
1 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
800 MB
Minimum processor
Pentium II 300 MHz/PowerPC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
7 kg
Packaging content
Bundled software
MP Navigator EX, Easy-PhotoPrint EX, ScanSoft OmniPage SE (OCR), NewSoft Presto! PageManager
Other features
Dimensions (WxDxH)
465 x 440 x 174 mm
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, Credit Card (54 x 86mm)
Compatible operating systems
Windows Vista/XP/2000 Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:07:15
Uk has collected 14 expert reviews for Canon i-SENSYS PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-25 22:07:14
Product Code: 2182B008AA The Canon Pixma MX300 colour inkjet multifunction printer offers students and home-office users basic functionality for a low initial price. If you print a lot, however, look elsewhere, because the Canon Pixma MX300s inks c...
Bottom line The Canon Pixma MX330 gives entry-level users a decent multifunction device to work with, but high-volume users would do well to choose a model with less-expensive consumables. Melissa Riofrio Lowest online price: ££68.50 Buy it now: click here...
70%
gadgetspeak.com
Updated:
2011-09-25 22:07:15
The dimensions of the Canon Pixma MX300 are 45x42x16cm however the height required will be increased to at least double the 16cm stated when you insert A4 paper (face forward) in the rear near vertical tray, this should also be sufficient to insert ite...
72%
goodgearguide.com.au
Updated:
2011-11-04 07:00:22
If you print a lot, however, look elsewhere, because the Canon Pixma MX300s inks can be expensive. As is typical of inkjet MFPs priced in this bracket, the Canon Pixma MX300 has a feature set suitable for low-volume use. It comes with a rear, vertical 150-sheet input tray and a front, flip-out 50-sheet output tray. A 30-page automatic document feeder unfolds from the top. The ADF can handle legal-size media (five sheets at a time), but the scanner platen fits letter-size sheets only. The scann...
Good Cheap, crisp text...
Bad Expensive inks...
Bottom line The Canon Pixma MX330 gives entry-level users a decent multifunction device to work with, but high-volume users would do well to choose a model with less-expensive consumables...
70%
hardwarecanucks.com
Updated:
2016-10-24 01:18:26
If there is one constant in the SSD marketplace it is change . This entire storage subclass was created from the very desire for change – as hard drives weren’t meeting anyone's need for speed. Needless to say this market is extremely volatile and its ver...
Bottom line The MX300 750GB Limited Edition SSD is easily the most divisive model Crucial has released in a long, long while. It is obvious that Micron and by extension Crucial is using this SSD has a proving ground of sorts, strives to accomplish great things with n...
0%
tomshardware.co.uk
Updated:
2016-11-26 04:12:28
The Crucial MX300 isn't the first 2TB SSD to reach the consumer market, but it expands the field. As the fourth consumer-focused 2TB available, the MX300 provides the lowest price, and some could argue that it provides the best balance of features among t...
Good Large 2TB capacity, Excellent software package, Lowest-priced 2TB SSD...
Bad Entry-level performance, High latency spikes during moderate and heavy workload...
Bottom line The Crucial MX300 2TB delivers large capacity over SATA at a class-leading price point. The performance is the lowest of any MX-series product, so users should consider this as an entry-level BX series product. You will notice a performance difference if...
0%
Country Distributor
Nederland 1 distributor(s)