Candy logo

Candy CMCH 100UK Chest freezer Freestanding 98 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6197
Info modified on:
27 May 2024, 14:39:16
Bullet Points Candy CMCH 100UK Chest freezer Freestanding 98 L F White:
  • - Cold resistant
  • - Handle and Lock
Long product name Candy CMCH 100UK Chest freezer Freestanding 98 L F White:

CMCH 100UK

Candy CMCH 100UK Chest freezer Freestanding 98 L F White:

Artico
The first and only chest freezer range that turns a classic product into an intelligent device. Thanks to the improved and intuitive food management, you can easily protect your food, store it for a long time in full safety, and be informed about the expiring dates, wherever you are.

Short summary description Candy CMCH 100UK Chest freezer Freestanding 98 L F White:

Candy CMCH 100UK, 98 L, 10 kg/24h, SN, 41 dB, F, White

Long summary description Candy CMCH 100UK Chest freezer Freestanding 98 L F White:

Candy CMCH 100UK. Freezer net capacity: 98 L, Climate class: SN, Freezing capacity: 10 kg/24h, Storage time during power failure: 17 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Up. Energy efficiency class: F, Annual energy consumption: 210 kWh. Product colour: White

Reasons to buy
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.