Bosch logo

Bosch WTY877H8IT tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44649
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Bosch WTY877H8IT tumble dryer Freestanding Front-load 8 kg A+++ White:

Bosch WTY877H8IT, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Bosch WTY877H8IT tumble dryer Freestanding Front-load 8 kg A+++ White:

Bosch WTY877H8IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: B, Cycle time: 148 min. Energy efficiency class: A+++, Energy consumption: 1,46 kWh, Annual energy consumption: 176 kWh. Depth: 599 mm, Width: 598 mm, Height: 842 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.