Blake Creative Colour 201 envelope C6/C5 (114 x 229 mm) Pink

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26727
Info modified on:
16 Aug 2022, 11:41:38
Long product name Blake Creative Colour 201 envelope C6/C5 (114 x 229 mm) Pink:

Baby Pink, DL+ 114x229mm, Non Window, Peel and Seal, Pack 500, 120 GSM, Wallet, Matching Paper Available, FSC Certified Product

Short summary description Blake Creative Colour 201 envelope C6/C5 (114 x 229 mm) Pink:

Blake Creative Colour 201, C6/C5 (114 x 229 mm), Pink, 120 g/m², Forest Stewardship Council (FSC), 114 mm, 229 mm

Long summary description Blake Creative Colour 201 envelope C6/C5 (114 x 229 mm) Pink:

Blake Creative Colour 201. Envelope format (ISO 269): C6/C5 (114 x 229 mm), Product colour: Pink, Media weight: 120 g/m². Sustainability certificates: Forest Stewardship Council (FSC). Width: 114 mm, Length: 229 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.