location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67624 air mattress Double mattress Grey Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67624
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67624
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138951882
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:40:53
The date of the most recent change of this product data-sheet in Icecat.
Bestway 67624 user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 67624 air mattress Double mattress Grey Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double mattress
  • - Queen size
  • - Unisex
  • - Built-in air pump
  • - Grey
More>>>
Short summary description Bestway 67624 air mattress Double mattress Grey Unisex:
This short summary of the Bestway 67624 air mattress Double mattress Grey Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67624, Double mattress, Queen size, Indoor, Built-in air pump

Long summary description Bestway 67624 air mattress Double mattress Grey Unisex:
This is an auto-generated long summary of Bestway 67624 air mattress Double mattress Grey Unisex based on the first three specs of the first five spec groups.

Bestway 67624. Type: Double mattress, Product colour: Grey, Mattress size: Queen size. Width: 1520 mm, Length: 2030 mm, Height: 460 mm. Package type: Box. Minimum order quantity: 1 pc(s), Quantity per pallet: 28 pc(s)

Features
Mattress size
Queen size
Type *
Double mattress
Product colour *
Grey
Suitable for
Indoor
Built-in air pump *
Yes
USB charging port
Yes
Indication light
Yes
Recommended gender
Unisex
Intrastat code
39269092
Weight & dimensions
Width
1520 mm
Length
2030 mm
Weight & dimensions
Height
460 mm
Weight
10,1 kg
Package width
450 mm
Package depth
400 mm
Package height
200 mm
Package volume
41000 cm³
Packaging content
Storage case
Yes
Package type
Box
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
28 pc(s)