location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65302 surfboard Stand Up Paddle board (SUP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force 9' X 30" X 4.75"/2.74m X 76cm X 12cm Aqua Journey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65302 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138923216 show
Category: Surfboards Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 65302 surfboard Stand Up Paddle board (SUP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.74m x 76cm x 12cm (9' x 30" x 4.75")
  • - Non-slip traction pad
  • - Adjustable 2.17m (85”) aluminum oar (3 sections)
  • - Convenient deck handle to easily carry the SUP
  • - Category: All around. High maneuverability and lightness make this board perfect both for flat water and small wave riding
  • - Weight capacity: 1 Passenger or 95 kg (209 Lb.)
  • - Full color box
  • - Contents: Paddle board, paddle, hand pump, travel bag, surf leash, repair kit
Long product name Bestway 65302 surfboard Stand Up Paddle board (SUP) :
The long product name of Bestway 65302 surfboard Stand Up Paddle board (SUP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro-Force 9' X 30" X 4.75"/2.74m X 76cm X 12cm Aqua Journey
More>>>
Short summary description Bestway 65302 surfboard Stand Up Paddle board (SUP):
This short summary of the Bestway 65302 surfboard Stand Up Paddle board (SUP) data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65302, Stand Up Paddle board (SUP), Flat, Grey, Orange, White, Aluminum, 95 kg, Box

Long summary description Bestway 65302 surfboard Stand Up Paddle board (SUP):
This is an auto-generated long summary of Bestway 65302 surfboard Stand Up Paddle board (SUP) based on the first three specs of the first five spec groups.

Bestway 65302. Type: Stand Up Paddle board (SUP), Board profile: Flat, Product colour: Grey, Orange, White. Length: 2740 mm, Weight: 12,3 kg, Width: 760 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 8 pc(s)

Features
Product colour *
Grey, Orange, White
Type *
Stand Up Paddle board (SUP)
Board profile *
Flat
Number of fins
3
Inflatable *
Yes
Non-slip surface
Yes
Oar material
Aluminum
Maximum weight capacity
95 kg
Carrying handle(s)
Yes
Package type
Box
Intrastat code
89031010
Weight & dimensions
Length *
2740 mm
Width
760 mm
Thickness
12 cm
Weight & dimensions
Weight *
12,3 kg
Oar length
2,17 m
Package width
400 mm
Package depth
850 mm
Package height
290 mm
Package volume
106000 cm³
Packaging content
Oar(s) included
Yes
Number of oars
1
Hand air pump
Yes
Repair kit included
Yes
Carrying case
Yes
Leash included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
8 pc(s)