location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Projector PE7700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.JOC77.B5E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1100 ANSI lumens
  • - Lamp 2000 h
  • - 1280x720 2500:1
  • - Number of colours: 16.78 million colours
Long product name BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 :
The long product name of BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Projector PE7700
More>>>
BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720:
The official description of BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Home cinema at a new level
With the PE7700 you bring home cinema at its best to your living room. Wide-screen and with the highest image quality through Senseye Technology, the BenQ PE7700 is there to watch and satisfy all your senses.

Projection Calculator
Get your projector in exactly the right spot for optimal viewing pleasure with BenQ's new Projection Calculator.

DLP™ projection system
Digital Light Processing™ is the world's only all-digital display solution and a key ingredient in the best digital projectors available today.

DLP™ technology uses an optical semiconductor to recreate source material with a fidelity analog systems cannot match.

Smoothest Image Quality
The PE7700 uses progressive scan to detect motion and static signals and process static and motion imaging with Senseye technology.

2D progressive scan is used on moving objective and 3D Progressive Scan on static objective.

Short summary description BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720:
This short summary of the BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Digital Projector PE7700, 1100 ANSI lumens, DLP, 1280x720, 2500:1, 16.78 million colours, 15 - 75 kHz

Long summary description BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720:
This is an auto-generated long summary of BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 based on the first three specs of the first five spec groups.

BenQ Digital Projector PE7700. Projector brightness: 1100 ANSI lumens, Projection technology: DLP, Projector native resolution: 1280x720. Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 250 W. Display: LCD, Display resolution: 640 x 350 pixels. Weight: 5,5 kg. Aspect ratio: 16:9, Dimensions (WxDxH): 380 x 300 x 115 mm, I/O ports: PC (RGB:BNC x 3), A/V (HDMI, RCA x 1, Mini DIN 4 pin x 1, BNC x 5, RCA x 3)

Projector
Projector brightness *
1100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1280x720
Contrast ratio (typical) *
2500:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 75 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
250 W
Display
Display
LCD
Display resolution
640 x 350 pixels
Weight & dimensions
Weight *
5,5 kg
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
380 x 300 x 115 mm
I/O ports
PC (RGB:BNC x 3), A/V (HDMI, RCA x 1, Mini DIN 4 pin x 1, BNC x 5, RCA x 3)
Control panel
720P DMD
Brand Image Product code Product Stock Price from
BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768) BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
9J.J1K77.B5E Projector MP720 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600) BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
99.J9577.B8E Digital Projector PB8140 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600) BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
9J.J1B77.B5E MP610 0.00
(excl. VAT)
0 (incl. VAT)